RCS1608F150CS -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Resistors - Chip Resistor - Surface Mount
RCS1608F150CS
Description
RES 15 OHM 1% 1/10W 0603
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 15 OHM 1% 1/10W 0603
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RCS1608F150CS |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603 (1608 Metric)
|
|
Resistance Range
|
15 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9700 ohms
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details