RCS1005J910CS -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Resistors - Chip Resistor - Surface Mount
RCS1005J910CS
Description
RES 91 OHM 5% 1/16W 0402
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 91 OHM 5% 1/16W 0402
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RCS1005J910CS |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0402; 0402 (1005 Metric)
|
|
Resistance Range
|
91 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
140000 ohms
View Details
2 suppliers
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010; 2010
View Details