RCS1005F3R0CS -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Resistors - Chip Resistor - Surface Mount
RCS1005F3R0CS
Description
RES 3 OHM 1% 1/16W 0402
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 3 OHM 1% 1/16W 0402
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RCS1005F3R0CS |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0402; 0402 (1005 Metric)
|
|
Resistance Range
|
3 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
330 ohms
View Details
3 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range
33 ohms
View Details