Samsung Electro-Mechanics Resistors - Chip Resistor - Surface Mount RCS1005F2320CS

Description
RES 232 OHM 1% 1/16W 0402
Description
RES 232 OHM 1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - RCS1005F2320CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCS1005F2320CS
Resistors - Chip Resistor - Surface Mount RCS1005F2320CS
RES 232 OHM 1% 1/16W 0402

RES 232 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors
Product Number RCS1005F2320CS
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric)
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details