RCS1005F202CS -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Resistors - Chip Resistor - Surface Mount
RCS1005F202CS
Description
RES 2K OHM 1% 1/16W 0402
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 2K OHM 1% 1/16W 0402
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RCS1005F202CS |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0402; 0402 (1005 Metric)
|
|
Resistance Range
|
2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
2.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
10 ohms
View Details