Samsung Electro-Mechanics Chip Resistor - Surface Mount RCS0603J390CS

Description
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-7071-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-7071-2-ND
Chip Resistor - Surface Mount 1276-7071-2-ND
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Moisture Resistant Thick Film

39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-7071-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-7071-1-ND
Chip Resistor - Surface Mount 1276-7071-1-ND
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Moisture Resistant Thick Film

39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS0603J390CS - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS0603J390CS
Resistors - Chip Resistor - Surface Mount RCS0603J390CS
RES 39 OHM 5% 1/20W 0201

RES 39 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 1276-7071-2-ND RCS0603J390CS
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details