Samsung Electro-Mechanics SMD 150 OHM 1W Resistor RC6432J151CS

Description
RES SMD 150 OHM 5% 1W 2512 Product overview: RC6432J151CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J151CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 150 OHM 5% 1W 2512 Product overview: RC6432J151CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J151CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150 OHM 1W Resistor - 52-RC6432J151CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 1W Resistor
52-RC6432J151CS
SMD 150 OHM 1W Resistor 52-RC6432J151CS
RES SMD 150 OHM 5% 1W 2512 Product overview: RC6432J151CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J151CS can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 5% 1W 2512 Product overview: RC6432J151CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC6432J151CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC6432J151CS
806650-RC6432J151CS
Chip Resistor - Surface Mount - RC6432J151CS 806650-RC6432J151CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806650-RC6432J151CS Packaging: Cut Tape (CT) Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 806650-RC6432J151CS
Packaging: Cut Tape (CT)
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RC6432J151CS 806650-RC6432J151CS
Product Name SMD 150 OHM 1W Resistor Chip Resistor - Surface Mount - RC6432J151CS
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 150 ohms 150 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - 1614941-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers