Samsung Electro-Mechanics SMD 0 OHM 3W Resistor RC3225J000CS

Description
RES SMD 0 OHM JUMPER 1/3W 1210 Product overview: RC3225J000CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC3225J000CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/3W 1210 Product overview: RC3225J000CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC3225J000CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0 OHM 3W Resistor - 52-RC3225J000CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 3W Resistor
52-RC3225J000CS
SMD 0 OHM 3W Resistor 52-RC3225J000CS
RES SMD 0 OHM JUMPER 1/3W 1210 Product overview: RC3225J000CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC3225J000CS can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1/3W 1210 Product overview: RC3225J000CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC3225J000CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC3225J000CS
891463-RC3225J000CS
Chip Resistor - Surface Mount - RC3225J000CS 891463-RC3225J000CS
Manufacturer: Samsung Win Source Part Number: 891463-RC3225J000CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film Package: Reel - TR Package: 1210 (3225 Metric) Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5985-1, 1276-5985-2, 1276-5985-6

Manufacturer: Samsung
Win Source Part Number: 891463-RC3225J000CS
Series: RC
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Package: Reel - TR
Package: 1210 (3225 Metric)
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-5985-1, 1276-5985-2, 1276-5985-6

Buy Now Datasheet
Chip Resistor - Surface Mount - RC3225J000CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC3225J000CS
Chip Resistor - Surface Mount RC3225J000CS
RES SMD 0 OHM JUMPER 1/3W 1210

RES SMD 0 OHM JUMPER 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-RC3225J000CS 891463-RC3225J000CS RC3225J000CS
Product Name SMD 0 OHM 3W Resistor Chip Resistor - Surface Mount - RC3225J000CS Chip Resistor - Surface Mount
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers