Samsung Electro-Mechanics RES SMD 510K OHM 5% 1/4W 1206 RC3216J514CS

Description
RES SMD 510K OHM 5% 1/4W 1206
Description
RES SMD 510K OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 510K OHM 5% 1/4W 1206 - 703-RC3216J514CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 510K OHM 5% 1/4W 1206
703-RC3216J514CS
RES SMD 510K OHM 5% 1/4W 1206 703-RC3216J514CS
RES SMD 510K OHM 5% 1/4W 1206

RES SMD 510K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 703-RC3216J514CS
Product Name RES SMD 510K OHM 5% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 510000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers