Samsung Electro-Mechanics RES SMD 560K OHM 1% 1/4W 1206 RC3216F564CS

Description
RES SMD 560K OHM 1% 1/4W 1206
Description
RES SMD 560K OHM 1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 560K OHM 1% 1/4W 1206 - 703-RC3216F564CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 560K OHM 1% 1/4W 1206
703-RC3216F564CS
RES SMD 560K OHM 1% 1/4W 1206 703-RC3216F564CS
RES SMD 560K OHM 1% 1/4W 1206

RES SMD 560K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 703-RC3216F564CS
Product Name RES SMD 560K OHM 1% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 560000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details