RC3216F1402CS -- CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Chip Resistor - Surface Mount
RC3216F1402CS
Description
RES 14K OHM 1% 1/4W 1206
Description
RES 14K OHM 1% 1/4W 1206
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
RC3216F1402CS |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Molex Signal Tech Industrial Ltd.
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
3.9 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details