RES SMD 121 OHM 1% 1/4W 1206
Res Thick Film 1206 121 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD T/R
| Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC3216F1210CS | 703-RC3216F1210CS |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 121 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD T/R |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT |
| Resistance Range | 121 ohms | 121 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |