Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J6R8CS

Description
6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5484-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5484-2-ND
Chip Resistor - Surface Mount 1276-5484-2-ND
6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 6.8 Ohm 5% 0.125W(1/8W) -200ppm/C to 300ppm/C Molded SMD T/R - 703-RC2012J6R8CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 6.8 Ohm 5% 0.125W(1/8W) -200ppm/C to 300ppm/C Molded SMD T/R
703-RC2012J6R8CS
Res Thick Film 0805 6.8 Ohm 5% 0.125W(1/8W) -200ppm/C to 300ppm/C Molded SMD T/R 703-RC2012J6R8CS
Res Thick Film 0805 6.8 Ohm 5% 0.125W(1/8W) -200ppm/C to 300ppm/C Molded SMD T/R

Res Thick Film 0805 6.8 Ohm 5% 0.125W(1/8W) -200ppm/C to 300ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-5484-2-ND 703-RC2012J6R8CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 6.8 Ohm 5% 0.125W(1/8W) -200ppm/C to 300ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details