Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J681CS

Description
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5527-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5527-2-ND
Chip Resistor - Surface Mount 1276-5527-2-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 680 Ohm 5% 1/8W ±100ppm/C Molded SMD T/R - 703-RC2012J681CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 680 Ohm 5% 1/8W ±100ppm/C Molded SMD T/R
703-RC2012J681CS
Res Thick Film 0805 680 Ohm 5% 1/8W ±100ppm/C Molded SMD T/R 703-RC2012J681CS
Res Thick Film 0805 680 Ohm 5% 1/8W ±100ppm/C Molded SMD T/R

Res Thick Film 0805 680 Ohm 5% 1/8W ±100ppm/C Molded SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC2012J681CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J681CS
Resistors - Chip Resistor - Surface Mount RC2012J681CS
RES SMD 680 OHM 5% 1/8W 0805

RES SMD 680 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-5527-2-ND 703-RC2012J681CS RC2012J681CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 680 Ohm 5% 1/8W ±100ppm/C Molded SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers