Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J474CS

Description
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5591-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5591-2-ND
Chip Resistor - Surface Mount 1276-5591-2-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012J474CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J474CS
Resistors - Chip Resistor - Surface Mount RC2012J474CS
RES SMD 470K OHM 5% 1/8W 0805

RES SMD 470K OHM 5% 1/8W 0805

Supplier's Site
Res Thick Film 0805 470K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012J474CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 470K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012J474CS
Res Thick Film 0805 470K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012J474CS
Res Thick Film 0805 470K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 470K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1276-5591-2-ND RC2012J474CS 703-RC2012J474CS
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 0805 470K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers