Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J223CS

Description
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5560-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5560-2-ND
Chip Resistor - Surface Mount 1276-5560-2-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 22K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012J223CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 22K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012J223CS
Res Thick Film 0805 22K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012J223CS
Res Thick Film 0805 22K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 22K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC2012J223CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012J223CS
Chip Resistor - Surface Mount RC2012J223CS
RES SMD 22K OHM 5% 1/8W 0805

RES SMD 22K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012J223CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J223CS
Resistors - Chip Resistor - Surface Mount RC2012J223CS
RES SMD 22K OHM 5% 1/8W 0805

RES SMD 22K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1276-5560-2-ND 703-RC2012J223CS RC2012J223CS RC2012J223CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 22K Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details