Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J200CS

Description
20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5492-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5492-2-ND
Chip Resistor - Surface Mount 1276-5492-2-ND
20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012J200CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J200CS
Resistors - Chip Resistor - Surface Mount RC2012J200CS
RES SMD 20 OHM 5% 1/8W 0805

RES SMD 20 OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC2012J200CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012J200CS
Chip Resistor - Surface Mount RC2012J200CS
RES SMD 20 OHM 5% 1/8W 0805

RES SMD 20 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1276-5492-2-ND RC2012J200CS RC2012J200CS
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details