Samsung Electro-Mechanics Chip Resistor - Surface Mount - RC2012J155CS RC2012J155CS

Description
Manufacturer: Samsung Win Source Part Number: 931863-RC2012J155CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5601-6, 1276-5601-1, 1276-5601-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 931863-RC2012J155CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5601-6, 1276-5601-1, 1276-5601-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2012J155CS
931863-RC2012J155CS
Chip Resistor - Surface Mount - RC2012J155CS 931863-RC2012J155CS
Manufacturer: Samsung Win Source Part Number: 931863-RC2012J155CS Series: RC Operating Temperature Range: -55°C ~ 155°C Features: 1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1276-5601-6, 1276-5601-1, 1276-5601-2

Manufacturer: Samsung
Win Source Part Number: 931863-RC2012J155CS
Series: RC
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-5601-6, 1276-5601-1, 1276-5601-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-5601-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5601-2-ND
Chip Resistor - Surface Mount 1276-5601-2-ND
1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-RC2012J155CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RC2012J155CS
SMD 8W Resistor 52-RC2012J155CS
RES SMD 1.5M OHM 5% 1/8W 0805 Product overview: RC2012J155CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J155CS can be used for catalog matching and distributor lookup.

RES SMD 1.5M OHM 5% 1/8W 0805 Product overview: RC2012J155CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J155CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012J155CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J155CS
Resistors - Chip Resistor - Surface Mount RC2012J155CS
RES SMD 1.5M OHM 5% 1/8W 0805

RES SMD 1.5M OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 931863-RC2012J155CS 1276-5601-2-ND 52-RC2012J155CS RC2012J155CS
Product Name Chip Resistor - Surface Mount - RC2012J155CS Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details