Manufacturer: Samsung
Win Source Part Number: 931862-RC2012J104CS
Series: RC
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1276-5576-6, 1276-5576-2, 1276-5576-1
100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 100K OHM 5% 1/8W 0805 Product overview: RC2012J104CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J104CS can be used for catalog matching and distributor lookup.
RES SMD 100K OHM 5% 1/8W 0805
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 931862-RC2012J104CS | 1276-5576-1-ND | 52-RC2012J104CS | RC2012J104CS |
| Product Name | Chip Resistor - Surface Mount - RC2012J104CS | Chip Resistor - Surface Mount | SMD 8W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) |