Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012J101CS

Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5508-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5508-2-ND
Chip Resistor - Surface Mount 1276-5508-2-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 100 OHM 8W Resistor - 52-RC2012J101CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 8W Resistor
52-RC2012J101CS
SMD 100 OHM 8W Resistor 52-RC2012J101CS
RES SMD 100 OHM 5% 1/8W 0805 Product overview: RC2012J101CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J101CS can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 1/8W 0805 Product overview: RC2012J101CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J101CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012J101CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012J101CS
Resistors - Chip Resistor - Surface Mount RC2012J101CS
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC2012J101CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012J101CS
Chip Resistor - Surface Mount RC2012J101CS
RES SMD 100 OHM 5% 1/8W 0805

RES SMD 100 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res Thick Film 0805 100 Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012J101CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 100 Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012J101CS
Res Thick Film 0805 100 Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012J101CS
Res Thick Film 0805 100 Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 100 Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1276-5508-2-ND 52-RC2012J101CS RC2012J101CS RC2012J101CS 703-RC2012J101CS
Product Name Chip Resistor - Surface Mount SMD 100 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0805 100 Ohm 5% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details