Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 801480-RC2012J000CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: Jumper
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 0 OHM JUMPER 1/8W 0805 Product overview: RC2012J000CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012J000CS can be used for catalog matching and distributor lookup.
RES SMD 0 OHM JUMPER 1/8W 0805
RES SMD 0 OHM JUMPER 1/8W 0805
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 801480-RC2012J000CS | 1276-5466-2-ND | 52-RC2012J000CS | RC2012J000CS | RC2012J000CS |
| Product Name | Chip Resistor - Surface Mount - RC2012J000CS | Chip Resistor - Surface Mount | SMD 0 OHM 8W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms |
| Power Rating | 0.1250 watts | ||||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Configuration | Single Resistor |