Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F5492CS

Description
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2012F5492CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2012F5492CS-ND
Chip Resistor - Surface Mount RC2012F5492CS-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s) - 703-RC2012F5492CS - Utmel Electronic Limited
Hong Kong, China
Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s)
703-RC2012F5492CS
Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s) 703-RC2012F5492CS
Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s)

Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s)

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RC2012F5492CS-ND 703-RC2012F5492CS
Product Name Chip Resistor - Surface Mount Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s)
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Cermet; Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers