Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F5111CS

Description
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5312-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5312-2-ND
Chip Resistor - Surface Mount 1276-5312-2-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 5.11K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012F5111CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 5.11K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012F5111CS
Res Thick Film 0805 5.11K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012F5111CS
Res Thick Film 0805 5.11K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 5.11K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC2012F5111CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012F5111CS
Resistors - Chip Resistor - Surface Mount RC2012F5111CS
RES SMD 5.11K OHM 1% 1/8W 0805

RES SMD 5.11K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1276-5312-2-ND 703-RC2012F5111CS RC2012F5111CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 5.11K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers