Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F2492CS

Description
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5360-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5360-2-ND
Chip Resistor - Surface Mount 1276-5360-2-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 24.9K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R - 703-RC2012F2492CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 24.9K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R
703-RC2012F2492CS
Res Thick Film 0805 24.9K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R 703-RC2012F2492CS
Res Thick Film 0805 24.9K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Res Thick Film 0805 24.9K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC2012F2492CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012F2492CS
Chip Resistor - Surface Mount RC2012F2492CS
RES SMD 24.9K OHM 1% 1/8W 0805

RES SMD 24.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1276-5360-2-ND 703-RC2012F2492CS RC2012F2492CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 24.9K Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details