Samsung Electro-Mechanics Chip Resistor - Surface Mount RC2012F2261CS

Description
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5292-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5292-2-ND
Chip Resistor - Surface Mount 1276-5292-2-ND
2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.26 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 2.26K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD T/R - 703-RC2012F2261CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 2.26K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD T/R
703-RC2012F2261CS
Res Thick Film 0805 2.26K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD T/R 703-RC2012F2261CS
Res Thick Film 0805 2.26K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD T/R

Res Thick Film 0805 2.26K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1276-5292-2-ND 703-RC2012F2261CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 2.26K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers