Samsung Electro-Mechanics SMD 100 OHM 8W Resistor RC2012F101CS

Description
RES SMD 100 OHM 1% 1/8W 0805 Product overview: RC2012F101CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012F101CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 1% 1/8W 0805 Product overview: RC2012F101CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012F101CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 8W Resistor - 52-RC2012F101CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 8W Resistor
52-RC2012F101CS
SMD 100 OHM 8W Resistor 52-RC2012F101CS
RES SMD 100 OHM 1% 1/8W 0805 Product overview: RC2012F101CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012F101CS can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 1/8W 0805 Product overview: RC2012F101CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2012F101CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1276-5224-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5224-2-ND
Chip Resistor - Surface Mount 1276-5224-2-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1050688-RC2012F101CS
Resistors - Chip Resistor - Surface Mount 1050688-RC2012F101CS
Win Source Part Number: 1050688-RC2012F101CS Category: Resistors>Chip Resistor - Surface Mount Series: RC Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-07100RL; AC0805FR-07100RL; RK73H2ATTD1000F; RC0805FR-10100RL; RK73H2ATTDD1000F; ERJ-6ENF1000V; CRCW0805100RFKEB; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics Other Names: 1276-5224-1,1276-522 4-2,1276-5224-6

Win Source Part Number: 1050688-RC2012F101CS
Category: Resistors>Chip Resistor - Surface Mount
Series: RC
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RC0805FR-07100RL; AC0805FR-07100RL; RK73H2ATTD1000F; RC0805FR-10100RL; RK73H2ATTDD1000F; ERJ-6ENF1000V; CRCW0805100RFKEB;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Samsung Electro-Mechanics
Other Names: 1276-5224-1,1276-5224-2,1276-5224-6

Buy Now Datasheet
Chip Resistor - Surface Mount - RC2012F101CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2012F101CS
Chip Resistor - Surface Mount RC2012F101CS
RES SMD 100 OHM 1% 1/8W 0805

RES SMD 100 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2012F101CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2012F101CS
Resistors - Chip Resistor - Surface Mount RC2012F101CS
RES SMD 100 OHM 1% 1/8W 0805

RES SMD 100 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RC2012F101CS 1276-5224-2-ND 1050688-RC2012F101CS RC2012F101CS RC2012F101CS
Product Name SMD 100 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details