Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J682CS

Description
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5082-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5082-2-ND
Chip Resistor - Surface Mount 1276-5082-2-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608J682CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J682CS
Chip Resistor - Surface Mount RC1608J682CS
RES SMD 6.8K OHM 5% 1/10W 0603

RES SMD 6.8K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608J682CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608J682CS
Resistors - Chip Resistor - Surface Mount RC1608J682CS
RES SMD 6.8K OHM 5% 1/10W 0603

RES SMD 6.8K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1276-5082-2-ND RC1608J682CS RC1608J682CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details