Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J560CS

Description
56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5032-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5032-2-ND
Chip Resistor - Surface Mount 1276-5032-2-ND
56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608J560CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J560CS
Chip Resistor - Surface Mount RC1608J560CS
RES SMD 56 OHM 5% 1/10W 0603

RES SMD 56 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res Thick Film 0603 56 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD T/R - 703-RC1608J560CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 56 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD T/R
703-RC1608J560CS
Res Thick Film 0603 56 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD T/R 703-RC1608J560CS
Res Thick Film 0603 56 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD T/R

Res Thick Film 0603 56 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1276-5032-2-ND RC1608J560CS 703-RC1608J560CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0603 56 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details