510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Res Thick Film 0603 510 Ohm 5% 1/10W ±100ppm/C Molded SMD T/R
RES SMD 510 OHM 5% 1/10W 0603
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1276-5055-2-ND | 703-RC1608J511CS | RC1608J511CS |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 510 Ohm 5% 1/10W ±100ppm/C Molded SMD T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms |