33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Res Thick Film 0603 33 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
RES SMD 33 OHM 5% 1/10W 0603
RES SMD 33 OHM 5% 1/10W 0603
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1276-5026-2-ND | 703-RC1608J330CS | RC1608J330CS | RC1608J330CS |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 33 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603; 0603 (1608 Metric) | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms |