Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J203CS

Description
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5093-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5093-2-ND
Chip Resistor - Surface Mount 1276-5093-2-ND
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-5093-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5093-1-ND
Chip Resistor - Surface Mount 1276-5093-1-ND
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608J203CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J203CS
Chip Resistor - Surface Mount RC1608J203CS
RES SMD 20K OHM 5% 1/10W 0603

RES SMD 20K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res Thick Film 0603 20K Ohm 5% 1/10W ±100ppm/°C Molded SMD SMD T/R - 703-RC1608J203CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 20K Ohm 5% 1/10W ±100ppm/°C Molded SMD SMD T/R
703-RC1608J203CS
Res Thick Film 0603 20K Ohm 5% 1/10W ±100ppm/°C Molded SMD SMD T/R 703-RC1608J203CS
Res Thick Film 0603 20K Ohm 5% 1/10W ±100ppm/°C Molded SMD SMD T/R

Res Thick Film 0603 20K Ohm 5% 1/10W ±100ppm/°C Molded SMD SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1276-5093-2-ND RC1608J203CS 703-RC1608J203CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0603 20K Ohm 5% 1/10W ±100ppm/°C Molded SMD SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details