Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J201CS

Description
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5045-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5045-2-ND
Chip Resistor - Surface Mount 1276-5045-2-ND
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608J201CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J201CS
Chip Resistor - Surface Mount RC1608J201CS
RES SMD 200 OHM 5% 1/10W 0603

RES SMD 200 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1608J201CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J201CS
Chip Resistor - Surface Mount RC1608J201CS
RES SMD 200 OHM 5% 1/10W 0603

RES SMD 200 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res Thick Film 0603 200 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R - 703-RC1608J201CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 200 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
703-RC1608J201CS
Res Thick Film 0603 200 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R 703-RC1608J201CS
Res Thick Film 0603 200 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Res Thick Film 0603 200 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1276-5045-2-ND RC1608J201CS RC1608J201CS 703-RC1608J201CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0603 200 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details