16 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
16 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 16K OHM 5% 1/10W 0603
RES SMD 16K OHM 5% 1/10W 0603
RES SMD 16K OHM 5% 1/10W 0603
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1276-5091-1-ND | RC1608J163CS | 703-RC1608J163CS | RC1608J163CS |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 16K OHM 5% 1/10W 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |