Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608J100CS

Description
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-5014-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-5014-2-ND
Chip Resistor - Surface Mount 1276-5014-2-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0603 10 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R - 703-RC1608J100CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 10 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
703-RC1608J100CS
Res Thick Film 0603 10 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R 703-RC1608J100CS
Res Thick Film 0603 10 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Res Thick Film 0603 10 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC1608J100CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608J100CS
Chip Resistor - Surface Mount RC1608J100CS
RES SMD 10 OHM 5% 1/10W 0603

RES SMD 10 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608J100CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608J100CS
Resistors - Chip Resistor - Surface Mount RC1608J100CS
RES SMD 10 OHM 5% 1/10W 0603

RES SMD 10 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1276-5014-2-ND 703-RC1608J100CS RC1608J100CS RC1608J100CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 10 Ohm 5% 0.1W(1/10W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details