Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F8452CS

Description
84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4833-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4833-2-ND
Chip Resistor - Surface Mount 1276-4833-2-ND
84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

84.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608F8452CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F8452CS
Chip Resistor - Surface Mount RC1608F8452CS
RES SMD 84.5K OHM 1% 1/10W 0603

RES SMD 84.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 84.5K OHM 1% 1/10W 0603 - 703-RC1608F8452CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 84.5K OHM 1% 1/10W 0603
703-RC1608F8452CS
RES SMD 84.5K OHM 1% 1/10W 0603 703-RC1608F8452CS
RES SMD 84.5K OHM 1% 1/10W 0603

RES SMD 84.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1276-4833-2-ND RC1608F8452CS 703-RC1608F8452CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 84.5K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details