Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F820CS

Description
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4556-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4556-2-ND
Chip Resistor - Surface Mount 1276-4556-2-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 82 OHM 10W Resistor - 52-RC1608F820CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 OHM 10W Resistor
52-RC1608F820CS
SMD 82 OHM 10W Resistor 52-RC1608F820CS
RES SMD 82 OHM 1% 1/10W 0603 Product overview: RC1608F820CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F820CS can be used for catalog matching and distributor lookup.

RES SMD 82 OHM 1% 1/10W 0603 Product overview: RC1608F820CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F820CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1608F820CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F820CS
Chip Resistor - Surface Mount RC1608F820CS
RES SMD 82 OHM 1% 1/10W 0603

RES SMD 82 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608F820CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608F820CS
Resistors - Chip Resistor - Surface Mount RC1608F820CS
RES SMD 82 OHM 1% 1/10W 0603

RES SMD 82 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1276-4556-2-ND 52-RC1608F820CS RC1608F820CS RC1608F820CS
Product Name Chip Resistor - Surface Mount SMD 82 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details