Category: OEM Souring
Win Source Part Number: 1468278-RC1608F621CS
Manufacturer: Samsung
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1468278-RC1608F621CS | 1276-4628-2-ND |
| Product Name | OEM Souring | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | |
| Resistance Range | 620 ohms |