Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F5232CS

Description
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4814-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4814-2-ND
Chip Resistor - Surface Mount 1276-4814-2-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1276-4814-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4814-1-ND
Chip Resistor - Surface Mount 1276-4814-1-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 52.3K OHM 1% 1/10W 0603 - 703-RC1608F5232CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 52.3K OHM 1% 1/10W 0603
703-RC1608F5232CS
RES SMD 52.3K OHM 1% 1/10W 0603 703-RC1608F5232CS
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC1608F5232CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F5232CS
Chip Resistor - Surface Mount RC1608F5232CS
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1276-4814-2-ND 703-RC1608F5232CS RC1608F5232CS
Product Name Chip Resistor - Surface Mount RES SMD 52.3K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details