Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F4R7CS

Description
4.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4486-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4486-2-ND
Chip Resistor - Surface Mount 1276-4486-2-ND
4.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0603 4.7 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R - 703-RC1608F4R7CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 4.7 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
703-RC1608F4R7CS
Res Thick Film 0603 4.7 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R 703-RC1608F4R7CS
Res Thick Film 0603 4.7 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Res Thick Film 0603 4.7 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC1608F4R7CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F4R7CS
Chip Resistor - Surface Mount RC1608F4R7CS
RES SMD 4.7 OHM 1% 1/10W 0603

RES SMD 4.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1608F4R7CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F4R7CS
Chip Resistor - Surface Mount RC1608F4R7CS
RES SMD 4.7 OHM 1% 1/10W 0603

RES SMD 4.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608F4R7CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608F4R7CS
Resistors - Chip Resistor - Surface Mount RC1608F4R7CS
RES SMD 4.7 OHM 1% 1/10W 0603

RES SMD 4.7 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1276-4486-2-ND 703-RC1608F4R7CS RC1608F4R7CS RC1608F4R7CS RC1608F4R7CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 4.7 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details