47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 47K OHM 1% 1/10W 0603
RES SMD 47K OHM 1% 1/10W 0603
Res Thick Film 0603 47K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1276-4808-2-ND | RC1608F473CS | RC1608F473CS | 703-RC1608F473CS |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thick Film 0603 47K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |