Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F431CS

Description
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4615-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4615-2-ND
Chip Resistor - Surface Mount 1276-4615-2-ND
430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0603 430 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R - 703-RC1608F431CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 430 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R
703-RC1608F431CS
Res Thick Film 0603 430 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R 703-RC1608F431CS
Res Thick Film 0603 430 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R

Res Thick Film 0603 430 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC1608F431CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F431CS
Chip Resistor - Surface Mount RC1608F431CS
RES SMD 430 OHM 1% 1/10W 0603

RES SMD 430 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1276-4615-2-ND 703-RC1608F431CS RC1608F431CS
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 430 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details