Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F391CS

Description
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4610-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4610-2-ND
Chip Resistor - Surface Mount 1276-4610-2-ND
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608F391CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F391CS
Chip Resistor - Surface Mount RC1608F391CS
RES SMD 390 OHM 1% 1/10W 0603

RES SMD 390 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608F391CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608F391CS
Resistors - Chip Resistor - Surface Mount RC1608F391CS
RES SMD 390 OHM 1% 1/10W 0603

RES SMD 390 OHM 1% 1/10W 0603

Supplier's Site
Res Thick Film 0603 390 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R - 703-RC1608F391CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 390 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R
703-RC1608F391CS
Res Thick Film 0603 390 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R 703-RC1608F391CS
Res Thick Film 0603 390 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R

Res Thick Film 0603 390 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1276-4610-2-ND RC1608F391CS RC1608F391CS 703-RC1608F391CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 0603 390 Ohm 1% 1/10W ±100ppm/C Molded SMD T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers