Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F390CS

Description
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4531-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4531-2-ND
Chip Resistor - Surface Mount 1276-4531-2-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1608F390CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F390CS
Chip Resistor - Surface Mount RC1608F390CS
RES SMD 39 OHM 1% 1/10W 0603

RES SMD 39 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1608F390CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F390CS
Chip Resistor - Surface Mount RC1608F390CS
RES SMD 39 OHM 1% 1/10W 0603

RES SMD 39 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1276-4531-2-ND RC1608F390CS RC1608F390CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details