33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 33.2K OHM 1% 1/10W 0603
Res Thick Film 0603 33.2K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1276-4790-2-ND | RC1608F3322CS | 703-RC1608F3322CS |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thick Film 0603 33.2K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |