Samsung Electro-Mechanics Chip Resistor - Surface Mount RC1608F2R7CS

Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-4478-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4478-2-ND
Chip Resistor - Surface Mount 1276-4478-2-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 2.7 OHM 1% 1/10W 0603 - 703-RC1608F2R7CS - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7 OHM 1% 1/10W 0603
703-RC1608F2R7CS
RES SMD 2.7 OHM 1% 1/10W 0603 703-RC1608F2R7CS
RES SMD 2.7 OHM 1% 1/10W 0603

RES SMD 2.7 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC1608F2R7CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1608F2R7CS
Chip Resistor - Surface Mount RC1608F2R7CS
RES SMD 2.7 OHM 1% 1/10W 0603

RES SMD 2.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1276-4478-2-ND 703-RC1608F2R7CS RC1608F2R7CS
Product Name Chip Resistor - Surface Mount RES SMD 2.7 OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details