Samsung Electro-Mechanics OEM Souring RC1608F1652CS

Description
Category: OEM Souring Win Source Part Number: 1468272-RC1608F1652C S Manufacturer: Samsung
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1468272-RC1608F1652C S Manufacturer: Samsung
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1468272-RC1608F1652CS - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468272-RC1608F1652C S Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468272-RC1608F1652CS
Manufacturer: Samsung

Buy Now
Chip Resistor - Surface Mount - 1276-4762-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4762-2-ND
Chip Resistor - Surface Mount 1276-4762-2-ND
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1608F1652CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1608F1652CS
Resistors - Chip Resistor - Surface Mount RC1608F1652CS
RES SMD 16.5K OHM 1% 1/10W 0603

RES SMD 16.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 1468272-RC1608F1652CS 1276-4762-2-ND RC1608F1652CS
Product Name OEM Souring Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details