150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 150K OHM 1% 1/10W 0603
RES SMD 150K OHM 1% 1/10W 0603
RES SMD 150K OHM 1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1276-4853-2-ND | RC1608F154CS | RC1608F154CS | RC1608F154CS |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |