75 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Res Thick Film 0402 75 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R
RES SMD 75 OHM 5% 1/16W 0402
RES SMD 75 OHM 5% 1/16W 0402
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1276-4349-2-ND | 703-RC1005J750CS | RC1005J750CS | RC1005J750CS |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0402 75 Ohm 5% 0.063W(1/16W) ±100ppm/C Molded SMD T/R | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0402; 0402 (1005 Metric) | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms |