Samsung Electro-Mechanics SMD 16W Resistor RC1005J472CS

Description
RES SMD 4.7K OHM 5% 1/16W 0402 Product overview: RC1005J472CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J472CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 5% 1/16W 0402 Product overview: RC1005J472CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J472CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-RC1005J472CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RC1005J472CS
SMD 16W Resistor 52-RC1005J472CS
RES SMD 4.7K OHM 5% 1/16W 0402 Product overview: RC1005J472CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J472CS can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 5% 1/16W 0402 Product overview: RC1005J472CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J472CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Hard To Find - RC1005J472CS
715922-RC1005J472CS
Hard To Find - RC1005J472CS 715922-RC1005J472CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 715922-RC1005J472CS Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 715922-RC1005J472CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Chip Resistor - Surface Mount - 1276-4392-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4392-2-ND
Chip Resistor - Surface Mount 1276-4392-2-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005J472CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J472CS
Resistors - Chip Resistor - Surface Mount RC1005J472CS
RES SMD 4.7K OHM 5% 1/16W 0402

RES SMD 4.7K OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RC1005J472CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1005J472CS
Chip Resistor - Surface Mount RC1005J472CS
RES SMD 4.7K OHM 5% 1/16W 0402

RES SMD 4.7K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res Thick Film 0402 4.7K Ohm 5% 1/16W ±100ppm/C Molded SMD T/R - 703-RC1005J472CS - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 4.7K Ohm 5% 1/16W ±100ppm/C Molded SMD T/R
703-RC1005J472CS
Res Thick Film 0402 4.7K Ohm 5% 1/16W ±100ppm/C Molded SMD T/R 703-RC1005J472CS
Res Thick Film 0402 4.7K Ohm 5% 1/16W ±100ppm/C Molded SMD T/R

Res Thick Film 0402 4.7K Ohm 5% 1/16W ±100ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RC1005J472CS 715922-RC1005J472CS 1276-4392-2-ND RC1005J472CS RC1005J472CS 703-RC1005J472CS
Product Name SMD 16W Resistor Hard To Find - RC1005J472CS Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0402 4.7K Ohm 5% 1/16W ±100ppm/C Molded SMD T/R
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details