Samsung Electro-Mechanics Chip Resistor - Surface Mount - RC1005J330CS RC1005J330CS

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 720059-RC1005J330CS Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 720059-RC1005J330CS Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1005J330CS
720059-RC1005J330CS
Chip Resistor - Surface Mount - RC1005J330CS 720059-RC1005J330CS
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 720059-RC1005J330CS Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 720059-RC1005J330CS
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
SMD 33 OHM 16W Resistor - 52-RC1005J330CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 OHM 16W Resistor
52-RC1005J330CS
SMD 33 OHM 16W Resistor 52-RC1005J330CS
RES SMD 33 OHM 5% 1/16W 0402 Product overview: RC1005J330CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J330CS can be used for catalog matching and distributor lookup.

RES SMD 33 OHM 5% 1/16W 0402 Product overview: RC1005J330CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1005J330CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1276-4340-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-4340-2-ND
Chip Resistor - Surface Mount 1276-4340-2-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1005J330CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1005J330CS
Resistors - Chip Resistor - Surface Mount RC1005J330CS
RES SMD 33 OHM 5% 1/16W 0402

RES SMD 33 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 720059-RC1005J330CS 52-RC1005J330CS 1276-4340-2-ND RC1005J330CS
Product Name Chip Resistor - Surface Mount - RC1005J330CS SMD 33 OHM 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers